EN
  • EN
  • DE

TB6562AFG,8,EL

Part No TB6562AFG,8,EL
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLAR 10-34V 30SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Bipolar Motor Driver DMOS Parallel 30-SSOP
Manufacturer Toshiba Semiconductor and Storage
Package Reel - TR
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 30-BSOP (0.295", 7.50mm Width)
Case / Package 30-SSOP
Family Name TB6562
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TB6562AFGOELCT-ND, TB6562AFG(OEL)TR, TB6562AFGOELDKR-ND, TB6562AFGTR-ND, TB6562AFG(O8EL)CT, TB6562AFG(OEL)CT-ND, TB6562AFG8ELCT, TB6562AFG8ELDKR-ND, TB6562AFG(O8EL)DKR-ND, TB6562AFGDKR, TB6562AFGOELDKR, TB6562AFGT, TB6562AFG(OEL)DKR, TB6562AFGDKR-ND, TB6562AFG(OEL)-ND, TB6562AFG(O,8,EL), TB6562AFG(OEL), TB6562AFG8ELDKRINACTIVE, TB6562AFGCT-ND, TB6562AFGOELTR, TB6562AFGTR, TB6562AFG(O8EL)DKR, TB6562AFG(OEL)TR-ND, TB6562AFGOELTR-ND, TB6562AFG(OEL)CT, TB6562AFG(O,EL)-ND, TB6562AFGOELCT, TB6562AFG(O8EL)TR, TB6562AFG (O,8,EL), TB6562AFGO8EL, TB6562AFGCT, TB6562AFG(EL), TB6562AFG(OEL)DKR-ND, TB6562AFG(O,EL), TB6562AFG8ELTR, TB6562AFG(O8EL)TR-ND, TB6562AFG(O8EL)CT-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936126-TB6562AFG,8,EL
Ultra Librarian 3D Model Ultra Librarian TB6562AFG,8,EL CAD Model

Description

The TB6562AFG,8,EL is a bipolar motor driver DMOS parallel 30-SSOP integrated circuit (IC) from Toshiba Semiconductor and Storage.

  • Package: 30-BSOP (0.295", 7.50mm width)
  • Mounting: Surface Mount
  • Operating Temperature Range: -20°C ~ 85°C (TA)
  • Features: high output current, low power consumption, and high voltage withstand
  • Family Name: TB6562
  • Quantity per Package: 1000
  • Estimated Production Lead Time: 13 weeks
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Other part numbers: TB6562AFGOELCT-ND, TB6562AFG(OEL)TR, TB6562AFGOELDKR-ND, TB6562AFGTR-ND, TB6562AFG(O8EL)CT, TB6562AFG(OEL)CT-ND, TB6562AFG8ELCT, TB6562AFG8ELDKR-ND, TB6562AFG(O8EL)DKR-ND, TB6562AFGDKR, TB6562AFGOELDKR, TB6562AFGT, TB6562AFG(OEL)DKR, TB6562AFGDKR-ND, TB6562AFG(OEL)-ND, TB6562AFG(O,8,EL), TB6562AFG(OEL), TB6562AFG8ELDKRINACTIVE, TB6562AFGCT-ND, TB6562AFGOELTR, TB6562AFGTR, TB6562AFG(O8EL)DKR, TB6562AFG(OEL)TR-ND, TB6562AFGOELTR-ND, TB6562AFG(OEL)CT, TB6562AFG(O,EL)-ND, TB6562AFGOELCT, TB6562AFG(O8EL)TR, TB6562AFG (O,8,EL), TB6562AFGO8EL, TB6562AFGCT, TB6562AFG(EL), TB6562AFG(OEL)DKR-ND, TB6562AFG(O,EL), TB6562AFG8ELTR, TB6562AFG(O8EL)TR-ND, TB6562AFG(O8EL)CT-ND

You May Also Be Interested in

Trinamic Motion Control GmbH
Lowest to $16.0041
Toshiba Semiconductor and Storage
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Trinamic Motion Control GmbH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess