EN
  • EN
  • DE

TB6556FG(O8,EL,DRY

Part No TB6556FG(O8,EL,DRY
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Specialized
Description 3-Phase Brushless Motor Driver 6V to 10V 30-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 976783-TB6556FG(O8,EL,DRY
Categories Interface - Specialized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB6556FG(O8,EL,DRY CAD Model

Description

The TB6556FG is a PWM chopper-type stepping motor driver manufactured by Toshiba Semiconductor and Storage. This device is designed to control the current in two DC motors or a single stepping motor, providing efficient and precise motor control. It incorporates a built-in clock generator and supports various motor control modes.

Applications

  • Stepper Motor Control: Drives stepper motors in applications like 3D printers, CNC machines, and robotics.
  • DC Motor Control: Controls the speed and direction of DC motors in devices such as printers and scanners.
  • Robotics: Used for motor control in robotic arms and other robotic applications.
  • Office Automation Equipment: Drives motors in equipment such as printers, scanners, and copiers.
  • Industrial Automation: Controls motors in industrial automation systems, such as conveyor belts and dispensing machines.

Features

  • PWM Chopper Drive: Uses a PWM (Pulse Width Modulation) chopper system for efficient motor control.
  • Built-in Clock Generator: Incorporates a clock generator, simplifying the external circuit design.
  • Constant Current Control: Provides constant current control to maintain stable motor torque.
  • Forward and Reverse Rotation Control: Supports both forward and reverse motor rotation.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent overheating and damage.

Benefits

  • Precise Motor Control: Enables precise control of motor speed and position.
  • Efficient Power Usage: PWM chopper drive improves power efficiency.
  • Simplified Circuit Design: Built-in clock generator reduces the number of external components required.
  • Reliable Operation: Thermal shutdown protection enhances reliability.
  • Versatile Application: Suitable for a wide range of motor control applications.

Additional Details

The TB6556FG typically operates with a supply voltage range of 4.5V to 15V. The output current capability is typically up to 2.5A. The device includes protection features such as overcurrent protection and undervoltage lockout. It is important to consult the datasheet for specific electrical characteristics, such as the exact output current capability, thermal resistance, and operating temperature range, as these can vary based on the specific part number and manufacturing date. The operating temperature range is typically from -20°C to +85°C. The TB6556FG is often available in surface-mount packages suitable for automated assembly.

You May Also Be Interested in

NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess