EN
  • EN
  • DE

TB62802AFG(O,EL)

Part No TB62802AFG(O,EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355580-TB62802AFG(O,EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62802AFG(O,EL) CAD Model

Description

The TB62802AFG(O,EL) is a stepping motor driver from Toshiba Semiconductor and Storage, designed for applications needing accurate and efficient motor control. This driver incorporates several key features to ensure reliable and smooth operation of stepping motors.

Applications:

  • Office Automation Equipment: Printers, scanners, and copiers that require precise and reliable motor control.
  • Amusement Machines: Pachinko machines and arcade games needing controlled motion.
  • Industrial Equipment: CNC machines, robotics, and factory automation systems requiring precise positioning.
  • Home Appliances: Air conditioners and refrigerators using precise motor control for optimal performance.

Features:

  • Constant-Current PWM Control: Ensures smooth and efficient motor control, minimizing noise and vibration.
  • Built-In Protection Circuits: Includes overcurrent detection, thermal shutdown, and undervoltage lockout for enhanced reliability.
  • Low On-Resistance: Reduces power dissipation and improves overall efficiency.
  • Micro-Stepping Capability: Enables precise positioning and smooth motion by dividing each step into smaller increments.
  • Compact Package: Designed for space-saving applications and easy integration.

Benefits:

  • Precise Motor Control: Delivers accurate and reliable positioning, critical for demanding applications.
  • High Efficiency: Reduces power consumption and minimizes heat generation, resulting in energy savings.
  • Robust Protection: Safeguards the driver and motor from damage due to overcurrent, overtemperature, and undervoltage conditions.
  • Space-Saving Design: Allows for integration into compact and lightweight devices, increasing design flexibility.
  • Simplified System Integration: Reduces the number of external components required, streamlining system design and reducing costs.

Additional Details:

The TB62802AFG(O,EL) uses constant-current PWM control for smooth and efficient motor operation, precisely regulating the current through the motor windings. The micro-stepping capability significantly improves the precision and resolution of motor control. The integrated protection circuits offer comprehensive safeguarding against potential failures, ensuring long-term reliability. The driver's low on-resistance minimizes power dissipation, enhancing overall system efficiency. The compact package simplifies automated assembly and reduces PCB space requirements.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess