EN
  • EN
  • DE

TB62207AFG

Part No TB62207AFG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355481-TB62207AFG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB62207AFG CAD Model

Description

The TB62207AFG is a PWM chopper-type stepping motor driver manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring precise motor control, offering a compact and efficient solution for driving two-phase bipolar stepping motors. This driver integrates features such as built-in protection circuits and current control capabilities, making it suitable for a wide range of industrial and consumer applications.

Applications

  • Office automation equipment: Printers, scanners, and copiers.
  • Factory automation equipment: Robotics, assembly lines, and CNC machines.
  • Amusement machines: Gaming machines and vending machines.
  • Home appliances: Air conditioners, refrigerators, and washing machines.
  • Industrial Equipment: Textile machines, ATMs, and other precision motion control systems.

Features

  • PWM Chopper Type: Allows for precise current control and efficient motor driving.
  • Bipolar Stepping Motor Driver: Specifically designed for two-phase bipolar stepping motors.
  • Built-in Protection Circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown to protect the driver and the motor.
  • Compact Package: Space-saving design for integration into various applications.
  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Constant Current Control: Ensures stable motor operation even with varying load conditions.

Benefits

  • Precise Motor Control: Enables accurate positioning and smooth motor operation.
  • High Efficiency: Minimizes power consumption and reduces heat generation.
  • Robust Protection: Safeguards against potential damage from overcurrent, overvoltage, and overheating.
  • Simplified Design: Integrated features reduce the need for external components, simplifying the overall system design.
  • Reliable Performance: Ensures consistent and reliable operation in various environments.
  • Compact Solution: Saves space and allows for integration into smaller devices.

Additional Details

The TB62207AFG typically operates on a single power supply. Specific voltage and current ratings can vary depending on the configuration and application. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application notes. The device utilizes PWM (Pulse Width Modulation) to regulate the current flowing through the motor windings, which provides smooth and efficient motor control. Its comprehensive protection features significantly enhance its reliability and longevity in demanding applications.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us
Mini-Circuits
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess