EN
  • EN
  • DE

TB62004FG

Part No TB62004FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355466-TB62004FG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TB62004FG CAD Model

Description

The TB62004FG is a PWM chopper-type stepping motor driver from Toshiba Semiconductor and Storage. This integrated circuit is designed to control two-phase bipolar stepping motors with a wide range of applications in various industrial and consumer products. The TB62004FG integrates advanced features for efficient motor control, protection, and ease of use.

Applications:

  • Office Automation Equipment: Printers, scanners, and copiers utilize the TB62004FG for precise motor control in paper feeding and carriage movement systems.
  • Factory Automation: Used in robotics, automated assembly lines, and CNC machines for accurate positioning and movement control.
  • Gaming Machines: Stepping motors controlled by the TB62004FG are found in slot machines and other gaming devices.
  • Industrial Equipment: In applications such as textile machinery, dispensing equipment, and other automated industrial systems.
  • Home Appliances: Used in some advanced home appliances such as robotic vacuum cleaners and automatic blinds/shades.

Features:

  • PWM Chopper Drive: Implements a PWM (Pulse Width Modulation) chopper system, providing high efficiency and smooth motor control.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), thermal shutdown (TSD), and undervoltage lockout (UVLO) to safeguard the device and the motor.
  • Low On-Resistance: The output transistors feature low on-resistance, minimizing power dissipation and improving efficiency.
  • Constant Current Control: Maintains constant current to the motor windings, ensuring stable torque and preventing overheating.
  • Logic Input Compatibility: Compatible with standard logic levels, simplifying interface with microcontrollers and other control systems.
  • Compact Package: Available in a compact surface-mount package for space-saving designs.

Benefits:

  • Precise Motor Control: Allows for accurate positioning and smooth movement of stepping motors, enhancing the performance of various applications.
  • Enhanced Reliability: The built-in protection circuits prevent damage to the device and the motor, ensuring long-term reliability.
  • High Efficiency: The PWM chopper system and low on-resistance output transistors minimize power consumption and reduce heat generation.
  • Simplified Design: The integrated features and logic input compatibility simplify the design process and reduce the number of external components required.
  • Cost-Effective Solution: Provides a cost-effective solution for controlling stepping motors in a wide range of applications.

Additional Details:

The TB62004FG operates typically from a supply voltage in the range of 10V to 40V. The output current capability is typically up to 2.5A, but this can vary based on the specific configuration and thermal conditions. The device supports full-step, half-step, and micro-step driving modes, allowing for flexible control options. The operating temperature range is typically -20°C to +85°C. Detailed specifications and application circuit examples are available in the official Toshiba datasheet.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
EPCOS (TDK)
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess