EN
  • EN
  • DE

TB2937HQ

Part No TB2937HQ
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355369-TB2937HQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB2937HQ CAD Model

Description

The TB2937HQ is a PWM chopper-type stepping motor driver developed by Toshiba Semiconductor and Storage. It's designed for applications requiring precise control of stepping motors, commonly found in various industrial and consumer electronic devices.

Applications:

  • Printers: Used for paper feeding and print head positioning.
  • Scanners: Employed in controlling the movement of the scanning head.
  • Office Automation Equipment: Found in devices like fax machines and copiers for motor control.
  • Industrial Equipment: Utilized in robotics, CNC machines, and other automation systems for precise motor movements.
  • Gaming Machines: Stepping motors controlled by drivers like TB2937HQ are frequently employed in slot machines and other gaming devices.

Features:

  • PWM Chopper Type: Provides efficient and precise current control for stepping motors.
  • Built-in Error Detection: Includes thermal shutdown, overcurrent protection, and undervoltage lockout.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Multiple Excitation Modes: Supports various excitation modes, including full-step, half-step, and micro-step.
  • Compact Package: Space-saving package design for easy integration into various applications.

Benefits:

  • Precise Motor Control: Enables accurate positioning and movement of stepping motors.
  • High Efficiency: Reduces power consumption and heat generation.
  • Robust Protection: Protects the driver and motor from damage due to errors.
  • Versatile: Supports various excitation modes to meet different application requirements.
  • Easy to Use: Simple control interface for easy integration into existing systems.

The TB2937HQ's built-in error detection features, such as thermal shutdown and overcurrent protection, enhance the reliability of the system. The PWM chopper-type design contributes to high efficiency and precise current control, crucial for achieving the desired motor performance. The availability of multiple excitation modes allows for flexible configuration to suit specific application needs. This driver is often selected for its ability to provide a balance of performance, protection, and ease of use in a variety of stepping motor control applications.

Technical Specifications (Typical): Supply Voltage: 10V to 42V. Output Current: Up to 1.5A. Operating Temperature: -20°C to 85°C.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess