EN
  • EN
  • DE

TB1212N

Part No TB1212N
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description SINGLE CHIP NICAM SYSTEM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355271-TB1212N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB1212N CAD Model

Description

The TB1212N is a single-chip TV signal processing IC manufactured by Toshiba Semiconductor and Storage. It's designed for use in analog television receivers and similar applications. This IC integrates several key functions, including video and audio processing, into a single package, simplifying the design and reducing the overall component count of TV systems.

Applications:

  • Analog Television Receivers
  • Video Cassette Recorders (VCRs)
  • DVD Players
  • Set-Top Boxes (STBs) for Analog TV
  • Television Tuner Cards for PCs

Features:

  • Single-chip solution: Integrates video and audio processing functions.
  • Video processing: Includes functions such as luminance and chrominance signal processing, color decoding, and sharpness control.
  • Audio processing: Includes functions such as audio amplification, filtering, and volume control.
  • On-screen display (OSD) support: Allows for displaying text and graphics on the screen.
  • Automatic gain control (AGC): Maintains a stable output signal level.
  • Compact package: Minimizes board space requirements.

Benefits:

  • Reduced component count: Simplifies the design process and lowers manufacturing costs.
  • Improved performance: The integrated design optimizes signal processing for better picture and sound quality.
  • Lower power consumption: Extends battery life in portable applications.
  • Smaller footprint: Enables more compact device designs.
  • Enhanced reliability: The integrated design reduces the number of external connections, improving overall system reliability.

Additional Details:

The TB1212N supports various analog TV standards, including NTSC, PAL, and SECAM, depending on the specific configuration. It usually operates on a single 5V or 9V supply voltage. The device’s OSD support enables displaying menus and other information on the TV screen. It also contains automatic gain control circuitry to provide a steady image, even with a fluctuating input signal. Due to its legacy nature, finding detailed specifications and current availability may be challenging, and is likely found in older or refurbished electronic devices.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess