The Toshiba TB1004AF is a low-dropout (LDO) linear regulator designed to provide a stable and regulated voltage output. It is commonly used in a variety of electronic devices to ensure consistent power delivery, particularly in sensitive applications where voltage fluctuations can cause issues. This regulator is known for its efficiency and small footprint, making it suitable for compact designs.
Applications
- Mobile phones and other portable devices
- Digital cameras and camcorders
- Power management circuits in microcontrollers
- Consumer electronics (e.g., TVs, audio equipment)
- Battery-powered applications
Features
- Low Dropout Voltage: Maintains stable output even with a small difference between input and output voltages.
- Overcurrent Protection: Protects the device and the connected load from excessive current draw.
- Thermal Shutdown: Prevents damage from overheating by automatically shutting down when the temperature exceeds a safe limit.
- Small Package: Compact size allows for efficient use of board space.
- High Accuracy Output Voltage: Provides a precisely regulated voltage for sensitive applications.
Benefits
- Stable Power Supply: Ensures consistent performance of electronic devices by providing a regulated voltage.
- Protection Against Overload: Prevents damage to the regulator and connected components in the event of an overcurrent condition.
- Enhanced Reliability: Thermal shutdown feature enhances the reliability and longevity of the device.
- Space Saving: Small package allows for integration into compact designs without compromising performance.
- Improved Efficiency: Low dropout voltage contributes to higher efficiency, extending battery life in portable applications.
Technical Specifications: While the exact specifications can vary slightly depending on the specific configuration, typical parameters include an input voltage range of 2.5V to 5.5V, an output voltage that can be factory-set (e.g., 1.8V, 3.3V), a dropout voltage typically around 200mV at rated current, and an output current capability of up to 300mA. The device also features a low quiescent current, which minimizes power consumption when the regulator is in standby mode. Package options often include small outline transistor (SOT) packages like SOT-23 or similar variants.
The Toshiba TB1004AF LDO regulator is a reliable and efficient solution for providing stable power in a wide range of electronic applications. Its low dropout voltage, overcurrent protection, and thermal shutdown features make it an ideal choice for ensuring the consistent performance and longevity of sensitive electronic devices.