EN
  • EN
  • DE

TAH6N201U

Part No TAH6N201U
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354482-TAH6N201U
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAH6N201U CAD Model

Description

The TAH6N201U is a power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. This MOSFET is commonly used in various power management circuits and motor control applications.

Applications

  • DC-DC converters
  • AC-DC power supplies
  • Motor control circuits
  • LED lighting systems
  • Power management in portable devices

Features

  • Low on-resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • High-speed switching: Enables efficient operation at high frequencies.
  • High avalanche ruggedness: Provides robust performance under inductive load conditions.
  • Enhancement mode: Simplifies gate drive circuitry.
  • Lead-free package: Complies with environmental regulations.

Benefits

  • Increased efficiency: Low on-resistance reduces power dissipation, leading to higher energy efficiency.
  • Improved thermal performance: Efficient operation reduces heat generation, enhancing reliability.
  • Simplified design: Enhancement mode operation simplifies gate drive requirements.
  • Robust performance: High avalanche ruggedness ensures reliable operation under demanding conditions.
  • Environmentally friendly: Lead-free package reduces environmental impact.

Additional Details

The TAH6N201U typically features a voltage rating of 200V and a continuous drain current of 6A. Its low gate charge contributes to fast switching speeds. The device is usually available in a surface-mount package, facilitating automated assembly processes. Detailed specifications, including gate-source threshold voltage, input capacitance, and output capacitance, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
NXP / Nexperia
Lowest to $7.8205
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess