EN
  • EN
  • DE

TA8474F(PA2020A-TL.ER)

Part No TA8474F(PA2020A-TL.ER)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2003+
Reference case SOP-22
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 716497-TA8474F(PA2020A-TL.ER)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8474F(PA2020A-TL.ER) CAD Model

Description

The TA8474F(PA2020A-TL.ER) is a power amplifier integrated circuit (IC) manufactured by Toshiba Semiconductor and Storage. It's primarily designed for use in audio amplifier applications, typically found in car audio systems and home theater setups. This IC provides efficient amplification of audio signals, delivering high-quality sound output.

Applications

  • Car Audio Systems: Powers the speakers in car stereos, providing clear and powerful audio reproduction.
  • Home Theater Systems: Amplifies audio signals in home theater receivers and amplifiers.
  • Audio Amplifiers: Used in various audio amplifier designs for both consumer and professional applications.
  • Portable Audio Devices: Found in some portable audio players and speakers.
  • Gaming Consoles: Integrated into gaming consoles to enhance audio output.

Features

  • High Output Power: Delivers a significant amount of power to drive speakers effectively.
  • Low Distortion: Provides clean and accurate audio reproduction with minimal distortion.
  • Built-in Protection Circuits: Includes protection against overvoltage, overcurrent, and overheating.
  • Low Noise: Minimizes noise and interference in the audio signal.
  • Compact Package: Available in a compact package for space-saving designs.
  • High Efficiency: Efficiently converts power into audio output, minimizing power consumption.

Benefits

  • Enhanced Audio Quality: Provides clear, powerful, and high-fidelity audio reproduction.
  • Reliable Operation: Built-in protection circuits ensure reliable operation and prevent damage to the IC.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components required.
  • Compact Size: Enables the design of smaller and more compact audio systems.
  • Efficient Power Consumption: Minimizes power consumption, which is crucial for battery-powered applications.

Specifications

The TA8474F(PA2020A-TL.ER) operates on a specific voltage range, typically around 12V to 14.4V. It features a specific output power rating, such as 45W per channel. The IC has a low total harmonic distortion (THD) and a high signal-to-noise ratio (SNR). It is designed to drive speakers with a specific impedance, such as 4 ohms or 8 ohms. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess