EN
  • EN
  • DE

TA8261H

Part No TA8261H
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354261-TA8261H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8261H CAD Model

Description

The TA8261H is a BTL dual audio power amplifier manufactured by Toshiba Semiconductor and Storage. It is primarily designed for car audio applications, providing high-power output with low distortion. This IC is known for its reliability, robust design, and integrated protection features, making it well-suited for the demanding environment of automotive audio systems.

Applications

  • Car audio head units
  • Car audio external amplifiers
  • Automotive entertainment systems
  • General audio amplification

Features

  • High Output Power: Delivers ample power to drive speakers effectively in car audio setups.
  • BTL (Balanced Transformerless) output: Provides high power and low distortion.
  • Built-in standby function: Reduces power consumption when the amplifier is not actively amplifying audio.
  • Built-in muting function: Suppresses unwanted noise during power on/off transitions.
  • Overvoltage protection: Protects the IC from damage due to voltage spikes.
  • Short-circuit protection: Protects the IC from damage caused by short circuits in the output.
  • Thermal shutdown protection: Prevents damage due to overheating.
  • Low distortion: Ensures high fidelity audio reproduction.

Benefits

  • Enhanced Audio Experience: Provides a clearer, more powerful audio output for an improved listening experience in the car.
  • Reliable Operation: Integrated protection circuits ensure safe and reliable performance, even under demanding conditions.
  • Energy Efficiency: Standby function reduces power consumption, saving energy and reducing the load on the vehicle's electrical system.
  • Simplified Design: Integrated features minimize the need for external components, simplifying circuit design and reducing overall system cost.
  • Durable Construction: Designed to withstand the harsh conditions of automotive environments, including temperature variations and vibrations.

Additional Details

The TA8261H typically operates from a 12V DC power supply, making it well-suited for automotive applications. It is packaged for efficient heat dissipation, essential for maintaining stable performance at high power levels. The BTL configuration allows for higher power output compared to single-ended amplifiers for a given supply voltage. The IC is designed to drive low-impedance loads, typically 4-ohm speakers found in car audio systems. Its comprehensive protection features (overvoltage, short-circuit, and thermal shutdown) enhance the IC's robustness and longevity. The muting function prevents annoying pops and clicks during power cycling, improving the user experience. The TA8261H is a reliable and efficient solution for car audio amplification, delivering high-quality audio performance with integrated protection features designed for the automotive environment.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess