EN
  • EN
  • DE

TA8246H

Part No TA8246H
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL AUDIO POWER AMPLIFIER 6W x 2CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263933-TA8246H
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8246H CAD Model

Description

The TA8246H is a BTL dual audio power amplifier manufactured by Toshiba Semiconductor and Storage. It's designed for high-power audio applications, particularly in car audio systems and home stereo amplifiers.

Applications:

  • Car Audio Amplifiers: Used as the main power amplifier stage in car radio head units and external amplifiers.
  • Home Stereo Amplifiers: Integrated into home audio systems to provide high-power output for speakers.
  • Powered Speakers: Employed in active speakers to amplify the audio signal directly.
  • Portable Audio Devices: Used in high-end portable audio players and recorders where increased power is required.
  • Gaming Consoles: Integrated into consoles to provide audio output to external speakers.

Features:

  • BTL (Bridge-Tied Load) Configuration: Provides higher power output compared to single-ended amplifiers.
  • Dual Channel: Allows for stereo audio amplification.
  • Built-in Protection Circuits: Includes overvoltage, short-circuit, and thermal shutdown protection.
  • Low Distortion: Ensures high-fidelity audio reproduction.
  • High Output Power: Delivers significant power to drive speakers effectively.
  • Standby Function: Reduces power consumption when the amplifier is not in use.

Benefits:

  • High Power Output: Drives speakers with sufficient power for loud and clear audio.
  • High-Quality Audio: Reproduces audio signals with low distortion and high fidelity.
  • Robust Protection: Prevents damage to the amplifier and speakers from various fault conditions.
  • Energy Efficient: Minimizes power consumption with the standby function.
  • Easy to Integrate: Simplifies the design of audio amplifier systems.

Additional Details:

The TA8246H typically comes in a HSIP (Horizontal Single In-Line Package). It requires an external heatsink for efficient heat dissipation due to its high power output. The device is designed to operate with a wide range of supply voltages, making it suitable for various applications. Its robust design ensures reliable performance even under demanding operating conditions. The amplifier also incorporates a mute function to suppress audio output during startup or shutdown, preventing unwanted noise. The TA8246H is designed to meet stringent automotive quality standards, ensuring reliability and longevity in automotive applications.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess