EN
  • EN
  • DE

TA8229KQ

Part No TA8229KQ
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354252-TA8229KQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8229KQ CAD Model

Description

The TA8229KQ is a BTL dual audio power amplifier IC from Toshiba Semiconductor and Storage, designed specifically for car audio applications requiring high power and excellent audio quality. This IC is known for its robust performance, integrated protection features, and ability to deliver clean and powerful sound to car speakers.

Applications

  • Car audio head units
  • Car audio external amplifiers
  • Automotive audio systems
  • General audio amplification

Features

  • High Output Power: Provides sufficient power to drive car speakers effectively.
  • BTL (Balanced Transformerless) Configuration: Delivers high power with low distortion for superior audio quality.
  • Built-in Standby Function: Reduces power consumption when the amplifier is not in use.
  • Built-in Muting Function: Suppresses noise during power on/off cycles, preventing unwanted sounds.
  • Overvoltage Protection: Protects the IC from damage caused by voltage surges.
  • Short-Circuit Protection: Safeguards the IC from damage due to short circuits in the output.
  • Thermal Shutdown Protection: Prevents damage from overheating by automatically shutting down the IC.
  • Low Distortion: Ensures high fidelity audio reproduction with minimal signal degradation.

Benefits

  • Enhanced Audio Experience: Delivers clear, powerful, and high-quality audio output, enhancing the listening experience in the car.
  • Reliable Performance: Integrated protection features ensure long-term reliability and prevent damage from common electrical issues in automotive environments.
  • Energy Efficiency: The standby function reduces power consumption, saving energy and reducing the load on the car's electrical system.
  • Simplified Circuit Design: Internal features reduce the need for external components, simplifying the overall circuit design process and reducing cost.
  • Durable Construction: Designed to withstand the harsh conditions of automotive environments, including temperature variations and vibrations.

Additional Details

The TA8229KQ typically operates with a 12V DC power supply, making it ideally suited for automotive applications. It comes in a ZIP package for efficient heat dissipation, ensuring stable performance even at high power levels. The BTL output configuration maximizes power output while minimizing distortion. Designed to drive low-impedance loads, it is commonly used with 4-ohm car speakers. The comprehensive protection features (overvoltage, short-circuit, and thermal shutdown) enhance the IC's robustness and longevity. The muting function prevents annoying pops and clicks during power cycling, contributing to a more seamless user experience. This IC is a reliable and efficient solution for car audio amplification, offering high-quality audio performance with integrated protection features designed for the demanding automotive environment.

You May Also Be Interested in

IXYS
Need more? Email Us
Atmel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Pulse
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
Broadcom Limited
Lowest to $8.2363
Pulse
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess