EN
  • EN
  • DE

TA8083AF

Part No TA8083AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 089673-TA8083AF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8083AF CAD Model

Description

The TA8083AF is a power IC manufactured by Toshiba Semiconductor and Storage. It's designed for automotive applications, specifically as a voltage regulator for car audio systems and other electronic control units (ECUs). This IC provides a stable and reliable voltage supply, which is crucial for the proper functioning of sensitive electronic components in the demanding automotive environment.

Applications

  • Car Audio Systems: Powers the various components of a car's audio system, including the head unit, amplifiers, and speakers.
  • Automotive ECUs: Supplies power to electronic control units that manage various functions within the vehicle, such as engine control, transmission control, and body control.
  • Dashboard Electronics: Provides regulated voltage for dashboard displays, instrument clusters, and other electronic components in the dashboard area.
  • Navigation Systems: Powers the navigation unit and its associated components, such as the GPS receiver and display screen.

Features

  • Overvoltage Protection: Protects the connected circuits from damage caused by excessive voltage spikes.
  • Overcurrent Protection: Prevents damage to the IC and connected components in case of a short circuit or excessive current draw.
  • Thermal Shutdown: Automatically shuts down the IC if the temperature exceeds a safe limit, preventing thermal damage.
  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage drops close to the desired output voltage.
  • High Output Current Capability: Capable of delivering a significant amount of current to power multiple components.
  • Fixed Output Voltage: Provides a stable and precise output voltage, typically 5V or 3.3V, depending on the specific configuration.

Benefits

  • Reliable Power Supply: Ensures a stable and consistent power supply for automotive electronic components, improving overall system reliability.
  • Protection Against Damage: Built-in protection features safeguard against overvoltage, overcurrent, and thermal damage, extending the lifespan of the IC and connected components.
  • Compact Size: The IC is available in a compact package, making it suitable for space-constrained automotive applications.
  • Simplified Design: Integrates multiple functions into a single chip, simplifying the design and reducing the number of external components required.
  • Improved Performance: Provides a stable and regulated power supply, which can improve the performance and accuracy of electronic systems.

Additional details may include the specific output voltage (e.g., 5V), maximum output current, operating temperature range, and package type. These specifications are crucial for selecting the appropriate IC for a particular automotive application. The TA8083AF is designed to meet the stringent requirements of the automotive industry, including high reliability, wide temperature range, and robust protection features.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3989 $59.9725
59+ $1.9681 $116.1179
91+ $1.9069 $173.5279
126+ $1.8457 $232.5582
162+ $1.7845 $289.0890
217+ $1.5997 $347.1349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess