EN
  • EN
  • DE

TA8000F

Part No TA8000F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 5V VOLTAGE REGULATOR WITH WATCHDOG TIMER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354107-TA8000F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA8000F CAD Model

Description

The TA8000F is a voltage regulator manufactured by Toshiba Semiconductor and Storage. This linear regulator is designed to provide a stable output voltage. The precise specifications and capabilities depend on the configuration of the TA8000F. It's often found in power supply circuits where a consistent voltage output is required.

Applications

  • Power Supplies: Regulates voltage in power supply circuits to maintain a consistent output.
  • Consumer Electronics: Used in televisions, audio equipment, and other home appliances.
  • Industrial Equipment: Provides stable voltage for control systems and other industrial applications.
  • Automotive Electronics: Powers various electronic components in vehicles.
  • Computer Systems: Supplies voltage for computer peripherals and internal components.

Features

  • Stable Output Voltage: Provides a consistent voltage output despite variations in input voltage or load current.
  • Overcurrent Protection: Limits the output current to prevent damage from short circuits or overloads.
  • Thermal Shutdown: Protects the regulator from overheating by shutting down the output when the temperature exceeds a safe level.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Compact Package: Facilitates easy integration into a variety of electronic devices.

Benefits

  • Reliable Voltage Regulation: Ensures stable operation of electronic circuits by providing a consistent voltage supply.
  • Protection Against Damage: Built-in protection features prevent damage from overcurrent and overheating.
  • Wide Range of Applications: Suitable for use in a variety of electronic devices and systems.
  • Easy to Integrate: Compact package simplifies design and assembly.
  • Cost-Effective Solution: Provides a reliable regulated voltage at a reasonable price.

Technical Specifications

The TA8000F's precise voltage and current specifications depend on its specific configuration. Input voltage range, output current, and dropout voltage can vary. The device typically operates within a temperature range of -40°C to +85°C. Please refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.7999
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8694 $60.2574
50+ $2.3544 $117.7200
76+ $2.2808 $173.3408
105+ $2.2072 $231.7560
136+ $2.1337 $290.1832
182+ $1.9129 $348.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess