EN
  • EN
  • DE

TA79L15F(F)

Part No TA79L15F(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839505-TA79L15F(F)
Ultra Librarian 3D Model Ultra Librarian TA79L15F(F) CAD Model

Description

The TA79L15F(F) is a negative voltage regulator manufactured by Toshiba Semiconductor and Storage. It provides a stable -15V output voltage, designed to be used with a negative input voltage. It is typically used in applications that require a negative voltage rail, such as operational amplifiers and data acquisition systems.

Applications

  • Operational Amplifiers: Used to provide the negative voltage rail for operational amplifiers in analog circuits.
  • Instrumentation: Powering test and measurement equipment that requires a stable -15V supply.
  • Data Acquisition Systems: Providing the negative voltage for ADCs and DACs.
  • Analog Signal Processing: Used in circuits that process analog signals and require a symmetrical power supply.
  • Custom Power Supplies: Building custom power supplies with a negative voltage output.

Features

  • Fixed -15V Output: Provides a stable and precise -15V regulated output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to a load.
  • Short-Circuit Protection: Protects the regulator and connected circuits from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator automatically if the internal temperature exceeds a safe limit.
  • Compact Package: Typically available in a small outline package, suitable for surface mount applications.

Benefits

  • Stable Voltage: Provides a stable -15V supply, ensuring reliable operation of connected circuits.
  • Simplified Design: Simplifies power supply design by providing a pre-regulated negative voltage.
  • Overload Protection: Prevents damage from short circuits and thermal overload.
  • Energy Efficiency: Low quiescent current helps to minimize power consumption.
  • Ease of Use: Straightforward integration with minimal external components.

Additional Details

The TA79L15F(F) requires a negative input voltage that is more negative than -15V (e.g., -17V) to maintain regulation. The maximum input voltage is typically around -30V. The output current capability is typically around 100mA. For detailed specifications on input voltage range, output current limits, and thermal characteristics, refer to the official datasheet. The package type is typically a small outline transistor (SOT) package suitable for surface mount soldering.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess