EN
  • EN
  • DE

TA79015S

Part No TA79015S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 1A THREE TERMINAL NEGATIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354093-TA79015S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA79015S CAD Model

Description

The TA79015S is a three-terminal negative voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable -15V output voltage for a variety of electronic circuits. This regulator is part of the TA79 series, which are known for their simplicity, reliability, and ease of use in applications requiring a regulated negative voltage source.

Applications

  • Power supplies for operational amplifiers (op-amps): Provides the negative voltage rail required for many op-amp circuits.
  • Linear regulators for electronic instruments: Used in test equipment and measurement devices to maintain stable voltage levels.
  • Voltage regulation in audio amplifiers: Supplies the negative voltage needed for audio amplification stages.
  • Industrial control systems: Provides regulated power to sensitive components in industrial automation equipment.
  • Microcontroller and microprocessor-based systems: Provides a stable negative voltage rail for supporting circuitry.

Features

  • Fixed Output Voltage: Provides a pre-set -15V output, simplifying design and eliminating the need for external voltage adjustments.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit, preventing thermal damage.
  • High Ripple Rejection: Effectively filters out ripple voltage from the input, ensuring a clean and stable output voltage.
  • TO-220 Package: Offers easy mounting and heat sinking for efficient thermal management.

Benefits

  • Stable Negative Voltage Source: Ensures consistent performance of electronic circuits by providing a reliable -15V supply.
  • Simplified Circuit Design: Reduces the complexity of power supply design with its fixed output voltage.
  • Enhanced System Reliability: Built-in protection features safeguard against overcurrent and thermal issues.
  • Easy to Use: Requires minimal external components, simplifying implementation and reducing overall system cost.
  • Cost-Effective Solution: Provides a reliable regulated negative voltage at a competitive price point.

Technical Specifications

The TA79015S typically operates with an input voltage range of -17.5V to -35V. It can provide an output current of up to 1A with adequate heat sinking. The dropout voltage is typically around 2V. The operating junction temperature range is typically from -40°C to +125°C. Refer to the manufacturer's datasheet for precise specifications and application guidelines, including recommended heat sinking practices and external component selection.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess