EN
  • EN
  • DE

TA78L08PF

Part No TA78L08PF
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 3-Terminal Positive Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263887-TA78L08PF
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78L08PF CAD Model

Description

The TA78L08PF is a three-terminal positive voltage regulator. It provides a fixed 8V output voltage with a maximum output current of typically 100mA. This device is designed to provide a stable and regulated voltage supply for various electronic circuits. It features built-in overcurrent protection and thermal shutdown to prevent damage from overload conditions.

Applications:

  • Microcontroller Power Supplies
  • Logic Circuit Power Supplies
  • Sensor Power Supplies
  • Small Appliance Power Supplies
  • General Purpose Regulation

Features:

  • Fixed 8V Output: Provides a stable and regulated 8V output voltage.
  • 100mA Output Current: Capable of delivering up to 100mA of output current.
  • Overcurrent Protection: Protects the device from overcurrent conditions.
  • Thermal Shutdown: Shuts down the device in the event of over-temperature.
  • Small Package: Available in a small package for space-constrained applications.

Benefits:

  • Stable Voltage Supply: Provides a stable and regulated voltage supply for sensitive electronic circuits.
  • Simplified Design: Requires minimal external components for operation.
  • Protection Features: Overcurrent protection and thermal shutdown enhance system reliability.
  • Compact Size: Small package allows for integration into space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation.

Additional Details:

The TA78L08PF requires only a few external components for operation, typically input and output capacitors to improve stability and transient response. The input voltage must be higher than the output voltage by a few volts (typically 2-3V) for proper regulation. The device is commonly used to provide a regulated voltage supply for microcontrollers, logic circuits, and other sensitive electronic components. The overcurrent protection and thermal shutdown features help to prevent damage from overload conditions, ensuring reliable operation. The device is available in various package options, including through-hole and surface-mount packages.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess