EN
  • EN
  • DE

TA78DS08F(TE12L,F)

Part No TA78DS08F(TE12L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839499-TA78DS08F(TE12L,F)
Ultra Librarian 3D Model Ultra Librarian TA78DS08F(TE12L,F) CAD Model

Description

The TA78DS08F(TE12L,F) is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator provides a stable 8V output voltage for various electronic circuits. It is designed to regulate voltage fluctuations and maintain a consistent power supply.

Applications:

  • Power Supplies for Microcontrollers
  • Voltage Regulation in Consumer Electronics
  • Power Management in Industrial Equipment
  • Battery-Powered Devices
  • General Purpose Voltage Regulation

Features:

  • Fixed 8V Output Voltage: Provides a stable and regulated 8V output.
  • Overcurrent Protection: Protects the regulator and the connected load from excessive current draw.
  • Thermal Shutdown: Prevents damage due to overheating.
  • Short Circuit Protection: Protects the regulator from damage in case of output shorts.
  • Small Surface Mount Package: Allows for compact designs.

Benefits:

  • Stable Voltage Supply: Ensures a consistent 8V power supply for connected devices.
  • Enhanced System Reliability: Overcurrent and thermal protection features prevent damage.
  • Simplified Circuit Design: Easy to integrate into existing and new circuit designs.
  • Space Saving: Small surface mount package reduces board space requirements.
  • Cost-Effective: Provides a reliable and affordable voltage regulation solution.

Additional Details:

The TA78DS08F(TE12L,F) requires input and output capacitors for stable operation. The datasheet provides specific recommendations for the capacitor values and types. Proper heat sinking may be required, depending on the input voltage, output current, and ambient temperature. The 'TE12L,F' suffix likely indicates a specific packaging or tape and reel option. The datasheet provides detailed information on the electrical characteristics, including input voltage range, output current capability, and thermal resistance.

When designing with the TA78DS08F(TE12L,F), it's essential to consider the power dissipation and thermal management. The regulator's junction temperature should not exceed the maximum rating specified in the datasheet. Implementing proper power supply decoupling is critical for minimizing noise and ensuring stable operation. The regulator's performance can be further optimized by selecting appropriate external components based on the specific application requirements. Consult the datasheet for recommended circuit configurations and component values.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess