EN
  • EN
  • DE

TA7805LF

Part No TA7805LF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353959-TA7805LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7805LF CAD Model

Description

The TA7805LF is a low-dropout three-terminal positive voltage regulator from Toshiba Semiconductor and Storage, designed to deliver a stable 5V output. The 'LF' designation indicates a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This makes it particularly useful in battery-powered devices or systems where input voltage may fluctuate.

Applications

  • Battery-Powered Devices: Efficient voltage regulation in portable electronics like smartphones, tablets, and wearables.
  • Automotive Electronics: Regulating voltage in automotive systems where input voltage can vary.
  • Power Management Systems: Maintaining stable voltage for critical components in power management circuits.
  • Embedded Systems: Providing a reliable 5V supply for microcontrollers and peripherals in embedded applications.
  • Industrial Control Systems: Ensuring stable power for sensors, actuators, and control logic in industrial settings.

Features

  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Fixed 5V Output: Provides a stable and precise 5V output voltage.
  • Overcurrent Protection: Protects the device and connected circuits from excessive current draw.
  • Thermal Overload Protection: Shuts down the device when it exceeds its operating temperature limits.
  • Short-Circuit Protection: Prevents damage from short-circuit conditions.

Benefits

  • Extended Battery Life: Low dropout voltage improves efficiency, extending battery life in portable devices.
  • Stable Performance: Ensures consistent voltage regulation even with fluctuating input voltage.
  • Enhanced System Reliability: Protection features prevent damage and improve overall system reliability.
  • Simplified Design: Requires fewer external components, simplifying circuit design.
  • Compact Size: Suitable for space-constrained applications.

The TA7805LF is typically available in a small surface mount package, making it ideal for high-density circuit boards. It's designed for robustness and reliability in a variety of operating conditions, and its low dropout characteristic makes it a preferred choice in power-sensitive applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $11.9404
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess