EN
  • EN
  • DE

TA7540P

Part No TA7540P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description SINGLE OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353809-TA7540P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7540P CAD Model

Description

The TA7540P is a general-purpose operational amplifier IC manufactured by Toshiba Semiconductor and Storage. This versatile component is designed for a wide array of applications that require accurate and reliable signal amplification. Characterized by its high open-loop gain, low input bias current, and relatively wide bandwidth, the TA7540P is suitable for use in audio amplifiers, instrumentation circuits, and various control systems.

Applications:

  • Audio Amplifiers: Used as a preamplifier or buffer stage to improve signal strength and quality in audio systems.
  • Instrumentation Amplifiers: Employed in precision measurement systems for amplifying low-level signals from sensors and transducers.
  • Active Filters: Integrated into filter circuits to shape frequency responses and eliminate unwanted noise in signal processing applications.
  • Voltage Followers: Utilized as impedance buffers to isolate circuits and prevent signal loading, ensuring accurate signal transfer.
  • Comparator Circuits: Applied in circuits designed to compare two voltage levels and provide a digital output indicating the relationship between them.

Features:

  • High Open-Loop Gain: Provides significant amplification of input signals for enhanced sensitivity and signal resolution.
  • Low Input Bias Current: Minimizes errors due to input current leakage, leading to more accurate signal amplification.
  • Wide Bandwidth: Enables the amplification of a broad range of signal frequencies without significant attenuation.
  • Short-Circuit Protection: Incorporated to protect the amplifier from damage in case of accidental output short circuits, enhancing overall reliability.
  • Low Noise: Designed to minimize the introduction of unwanted noise, maintaining signal integrity and clarity.

Benefits:

  • Precise Signal Amplification: The high gain and low input bias current of the TA7540P enable accurate and reliable amplification of various input signals.
  • Versatile Application: Suitable for a wide variety of applications due to its robust performance characteristics and flexible design.
  • Enhanced System Reliability: Short-circuit protection and low noise operation contribute to the overall stability and reliability of the systems in which it is used.
  • Simplified Circuit Design: The amplifier's well-defined characteristics simplify the design and optimization of complex analog circuits.
  • Improved Signal Quality: Minimizes signal distortion and noise, leading to improved signal quality and system performance.

Additional Details:

The TA7540P comes in a DIP (Dual Inline Package), making it easy to use with breadboards and prototyping boards. It typically operates over a temperature range of -20°C to +75°C. For specific performance characteristics, consult the official datasheet provided by Toshiba Semiconductor and Storage. Ensure proper power supply decoupling by using capacitors close to the power pins for stable operation.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess