EN
  • EN
  • DE

TA7504P

Part No TA7504P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description BIOPOLAR LINEAR INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263840-TA7504P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7504P CAD Model

Description

The TA7504P is a quad operational amplifier (op-amp) from Toshiba Semiconductor and Storage. It's designed for a wide range of analog signal processing applications, offering good performance characteristics and versatility. The quad configuration allows for multiple amplification stages or signal conditioning circuits within a single package.

Applications:

  • Audio Amplification: Amplifies audio signals in preamplifiers, mixers, and audio effects circuits.
  • Active Filters: Implements various types of active filters, such as low-pass, high-pass, and band-pass filters.
  • Instrumentation Amplifiers: Amplifies small signals from sensors and transducers.
  • Voltage Comparators: Compares two voltages and provides a digital output.
  • Signal Conditioning: Conditions analog signals for data acquisition and control systems.

Features:

  • Quad Operational Amplifiers: Contains four independent op-amps in a single package.
  • Low Input Bias Current: Minimizes errors due to input bias current.
  • High Open-Loop Gain: Provides high amplification for precise signal processing.
  • Internal Frequency Compensation: Simplifies circuit design and ensures stability.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.

Benefits:

  • Versatile: Suitable for a wide range of analog signal processing applications.
  • Compact: Quad configuration saves board space.
  • Easy to Use: Internal frequency compensation simplifies circuit design.
  • Accurate Signal Processing: Low input bias current and high open-loop gain ensure accurate signal processing.
  • Stable Operation: Internal frequency compensation ensures stable operation.

Additional Details:

The TA7504P comes in a DIP package. Key specifications include supply voltage range, input bias current, input offset voltage, open-loop gain, and bandwidth. Refer to the Toshiba Semiconductor and Storage datasheet for detailed specifications, application circuits, and performance characteristics.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess