EN
  • EN
  • DE

TA31188FNG

Part No TA31188FNG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description FILTERLESS IF DETECTOR IC FOR CORDLESS TELEPHONE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353499-TA31188FNG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA31188FNG CAD Model

Description

The TA31188FNG is a Toshiba Semiconductor and Storage product, categorized as a system regulator IC. It's designed for power management applications within various electronic devices. This IC efficiently regulates voltage and current, contributing to stable and reliable system operation.

Applications

  • Automotive applications: Car audio systems, infotainment systems, and other automotive electronic control units (ECUs).
  • Audio/Visual equipment: Televisions, DVD players, and other media devices.
  • Industrial equipment: Power supplies, motor control, and other industrial automation applications.
  • Consumer electronics: Gaming consoles, set-top boxes, and various portable devices.

Features

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy waste and heat generation.
  • Overcurrent Protection: Provides robust protection against overcurrent conditions, preventing damage to the IC and connected components.
  • Overtemperature Protection: Incorporates thermal shutdown functionality to protect the IC from overheating.
  • Low Quiescent Current: Minimizes power consumption when the IC is in standby mode, extending battery life in portable applications.
  • Small Package Size: Available in a compact package, ideal for space-constrained applications.
  • Multiple Output Voltages: Provides multiple regulated output voltages to power various system components.

Benefits

  • Improved System Reliability: Stable and regulated power ensures reliable operation of the connected devices.
  • Enhanced Energy Efficiency: Reduces energy consumption and heat generation, leading to lower operating costs.
  • Simplified System Design: Integrated features and functionalities simplify the design process and reduce the number of external components required.
  • Increased System Protection: Overcurrent and overtemperature protection features safeguard the IC and connected components from damage.
  • Extended Battery Life: Low quiescent current consumption extends battery life in portable applications.

The TA31188FNG is a highly integrated and efficient power management solution suitable for a wide range of applications requiring stable and regulated power supplies. Its protection features and small package size make it a versatile choice for modern electronic designs.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3839 $59.5975
60+ $1.9566 $117.3960
92+ $1.8954 $174.3768
126+ $1.8341 $231.0966
163+ $1.7729 $288.9827
219+ $1.5893 $348.0567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess