EN
  • EN
  • DE

TA2022

Part No TA2022
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 1.5V AM/FM IF+MPX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263765-TA2022
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA2022 CAD Model

Description

The TA2022 is a high-power Class-D audio amplifier IC manufactured by Toshiba Semiconductor and Storage. It is designed for use in various audio applications, providing efficient amplification with minimal distortion.

Applications

  • Home theater systems
  • Powered speakers
  • Automotive audio amplifiers
  • Digital audio workstations
  • Public address systems

Features

  • High output power: Delivers substantial power to drive speakers.
  • Class-D operation: Offers high efficiency, minimizing power dissipation and heat generation.
  • Low distortion: Provides clean and accurate audio reproduction.
  • Overcurrent protection: Protects the IC and connected speakers from damage.
  • Overtemperature protection: Prevents overheating and ensures reliable operation.
  • Mute function: Allows for muting the audio output.

Benefits

  • Excellent audio quality: Low distortion ensures accurate and pleasing sound reproduction.
  • Energy efficiency: Class-D operation minimizes power consumption.
  • Reliable operation: Built-in protection features prevent damage and ensure long-term stability.
  • Simplified system design: Integrated amplifier function reduces component count.
  • Compact solution: Small package size allows for integration into space-constrained applications.

Additional Details

The TA2022 operates as a Class-D amplifier, which uses pulse-width modulation (PWM) to efficiently amplify audio signals. This technology significantly reduces power dissipation compared to traditional Class-AB amplifiers, resulting in cooler operation and longer battery life in portable devices. The TA2022 features built-in protection circuits, including overcurrent and overtemperature protection, which safeguard the IC and connected speakers from potential damage. It also includes a mute function, allowing for convenient audio output control.

The TA2022 is designed to drive a wide range of speakers, making it suitable for diverse audio applications. Its high output power enables it to deliver ample volume levels, while its low distortion ensures accurate and detailed sound reproduction. The device is typically available in a compact package, simplifying board layout and reducing overall system size. The datasheet provides comprehensive information on its electrical characteristics, thermal performance, and application circuits. It is a reliable and efficient choice for audio amplification needs.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess