EN
  • EN
  • DE

TA2002FN

Part No TA2002FN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353215-TA2002FN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA2002FN CAD Model

Description

The TA2002FN is a single-chip FM front-end integrated circuit manufactured by Toshiba Semiconductor and Storage. This IC is designed for use in FM radio receivers, specifically handling the RF amplification, mixing, and local oscillator functions required for signal reception and downconversion. Its integration simplifies receiver design, reduces component count, and enhances performance.

Applications

  • Automotive FM Radio Receivers
  • Consumer FM Radio Devices
  • Portable Radio Systems
  • FM Tuners and Set-Top Boxes

Features

  • Integrated RF Front-End: Combines RF amplifier, mixer, and local oscillator functions into a single chip.
  • Low Noise Figure: Ensures excellent sensitivity and signal reception, even in weak signal environments.
  • High Image Rejection Ratio: Effectively suppresses unwanted image frequencies, improving signal clarity.
  • On-Chip Local Oscillator: Simplifies design and reduces the need for external oscillator components.
  • Automatic Gain Control (AGC): Maintains stable signal levels and prevents overload in strong signal conditions.
  • Low Current Consumption: Optimizes power efficiency, suitable for portable devices.
  • Small Package: Compact form factor allows for integration into small devices.

Benefits

  • Improved Radio Reception: Delivers clear and reliable FM radio reception.
  • Reduced Component Count: Simplifies receiver design and lowers manufacturing costs.
  • Enhanced Performance: Provides optimized performance characteristics for FM radio applications.
  • Compact Design: Allows for integration into smaller devices and applications.
  • Energy Efficient: Reduces power consumption, extending battery life in portable radios.

Additional Details

The TA2002FN typically operates with a supply voltage of around 3V and supports the standard FM broadcast band. The use of appropriate external components, such as filters and matching networks, is crucial for achieving optimal performance. Key specifications include input impedance, gain, noise figure, and image rejection ratio. The IC is often available in a small surface mount package (SSOP), facilitating automated assembly and reducing board space requirements.

You May Also Be Interested in

IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Lite-On Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
KEC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess