EN
  • EN
  • DE

TA1270BFG

Part No TA1270BFG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description PAL / NTSC VIDEO CHROMA AND SYNC PROCESSING SYSTEM FOR PIP / POP / PAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353121-TA1270BFG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA1270BFG CAD Model

Description

The TA1270BFG is a single-chip color TV signal processing IC developed by Toshiba Semiconductor and Storage. It's designed to handle various functions within a television receiver, including video signal processing, color decoding, and synchronization. The integration of multiple functions into a single chip reduces the number of external components required, simplifying design and lowering overall system cost.

Applications:

  • Analog Television Receivers
  • Video Monitoring Systems
  • Video Cassette Recorders (VCRs)
  • DVD Players

Features:

  • Single-Chip Color TV Signal Processing
  • Chroma and Luminance Signal Processing
  • Horizontal and Vertical Synchronization Processing
  • On-Screen Display (OSD) Interface
  • Automatic Color Control (ACC)
  • Automatic Frequency Control (AFC)

Benefits:

  • Reduced Component Count: Integrates many essential TV functions into a single IC, leading to a smaller PCB footprint and lower component costs.
  • Improved Performance: Provides high-quality video signal processing, resulting in sharper images and more accurate color reproduction.
  • Simplified Design: Easier design and layout due to the high level of integration, reducing development time and effort.
  • Enhanced Reliability: Reduced number of discrete components improves overall system reliability.
  • Lower Power Consumption: Integration can often lead to more efficient power usage compared to discrete solutions.

The TA1270BFG features comprehensive chroma and luminance signal processing. The chroma processing section decodes the color information from the composite video signal, ensuring accurate color reproduction on the display. The luminance processing section handles the brightness and contrast of the video signal, contributing to a clear and detailed picture. Horizontal and vertical synchronization processing ensures that the video signal is properly timed and aligned on the screen. This helps to avoid distortion and artifacts in the image.

An On-Screen Display (OSD) interface allows for the display of text and graphics on the screen, such as channel numbers, volume levels, and menu options. Automatic Color Control (ACC) automatically adjusts the color levels to maintain consistent color reproduction, even when the input signal strength varies. Automatic Frequency Control (AFC) keeps the horizontal oscillator locked to the incoming video signal, ensuring stable synchronization. The TA1270BFG is a versatile IC suitable for a wide range of analog television applications.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess