EN
  • EN
  • DE

T7K96TB-0123

Part No T7K96TB-0123
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 352857-T7K96TB-0123
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T7K96TB-0123 CAD Model

Description

The Toshiba T7K96TB-0123 is an internal hard drive intended for use in a variety of storage solutions, ranging from enterprise servers to desktop computers. It is designed to offer a blend of high capacity and reliable performance.

Applications:

  • Data Centers: Serves as a storage medium for critical data and applications.
  • Surveillance Systems: Stores video recordings from security cameras for later review.
  • NAS Devices: Provides centralized storage for home or small business networks, facilitating file sharing and backup.
  • Desktop and Workstation PCs: Offers ample storage space for operating systems, applications, and user data.
  • External Storage Solutions: Can be integrated into external hard drive enclosures for portable data storage.

Features:

  • Large Capacity Storage: Provides a significant amount of storage space for various applications. (Specific capacity requires additional data).
  • 7200 RPM Spindle Speed: Ensures fast data access and transfer speeds, optimizing system performance.
  • SATA Interface: Uses the widely compatible SATA interface for easy connection to computer systems.
  • Advanced Format Technology: Improves storage efficiency by utilizing larger sector sizes.
  • Rotational Vibration Sensors: Reduces the impact of vibration on performance in multi-drive configurations.

Benefits:

  • High Capacity Storage: Allows users to store a large volume of data, including documents, multimedia files, and applications.
  • Fast Data Transfer: Enhances overall system responsiveness with rapid data access and transfer capabilities.
  • Reliable Performance: Delivers consistent and dependable performance for demanding storage tasks.
  • Seamless Integration: Facilitates easy installation and compatibility with a broad range of computer systems.
  • Enhanced Efficiency: Optimizes storage utilization with advanced format technology, maximizing storage capacity.

Additional Details:

The T7K96TB-0123 likely belongs to Toshiba's T7K series of hard drives, which are known for their combination of performance and capacity. The 'TB' in the model name likely indicates that its capacity is measured in terabytes. The 7200 RPM spindle speed is a key factor in its performance, enabling faster data access compared to slower drives. The inclusion of RV sensors is particularly advantageous in environments where multiple hard drives are used together, as it helps to minimize the impact of vibrations on performance. Toshiba's reputation for producing reliable storage devices suggests that the T7K96TB-0123 is a dependable option for various storage needs.

Given the above information, this model provides a blend of capacity, speed, and reliability, making it a viable choice for both enterprise and consumer applications that require ample storage space and consistent performance.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess