EN
  • EN
  • DE

SSM5G09TU

Part No SSM5G09TU
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 193043-SSM5G09TU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM5G09TU CAD Model

Description

The SSM5G09TU is a silicon N-channel MOSFET manufactured by Toshiba Semiconductor and Storage, designed for low-voltage, high-speed switching applications. Its key features include a low on-resistance and a small surface mount package, making it suitable for portable devices and space-constrained applications where efficiency is paramount.

Applications

  • Load Switching: Ideal for efficiently switching power to various circuits in portable electronic devices like smartphones, tablets, and wearables.
  • DC-DC Converters: Used in step-up and step-down DC-DC converters for voltage regulation with minimal power loss.
  • Power Management: Integral to power management systems in battery-powered devices for optimizing energy consumption and extending battery life.
  • Small Motor Control: Suitable for controlling small DC motors in low-power applications such as toys or miniature robotics.

Features

  • Low On-Resistance (R DS(on)): Minimizes power loss during conduction, enhancing overall efficiency.
  • Small Surface Mount Package: Enables compact PCB designs and efficient utilization of board space.
  • Low Voltage Drive: Can be driven by low-voltage logic signals, facilitating easy integration with microcontrollers and other digital circuits.
  • High-Speed Switching: Allows for efficient operation in high-frequency switching power supplies.
  • RoHS Compliant: Meets industry standards for environmental protection and hazardous substance reduction.

Benefits

  • Improved Energy Efficiency: Reduced power dissipation due to low on-resistance leads to higher efficiency in power management applications.
  • Compact Design: The small package size enables denser and more compact electronic designs, crucial for portable devices.
  • Simplified Circuit Design: Low voltage drive simplifies the interface with control circuits, reducing design complexity.
  • Enhanced Thermal Performance: Facilitates efficient heat dissipation, contributing to more reliable and stable operation.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Technical Specifications

While exact specifications may vary, typical characteristics for the SSM5G09TU include:

  • Drain-Source Voltage (V DSS): Typically 20V to 30V
  • Gate-Source Voltage (V GS): Typically ±12V
  • Continuous Drain Current (I D): Typically around 1A to 2A
  • On-Resistance (R DS(on)): Varies with VGS, but typically in the range of 0.1 to 0.2 ohms.
  • Gate Threshold Voltage (V GS(th)): Typically between 0.5V and 1.5V
  • Power Dissipation (P D): Typically around 0.5W
  • Package: SOT-23 or equivalent small surface mount package

The SSM5G09TU is a versatile MOSFET designed for efficient low-voltage switching. Its low on-resistance, compact size, and low voltage drive make it a suitable choice for a variety of portable electronics and power management applications. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess