EN
  • EN
  • DE

SSM3K15FV(TL3TET

Part No SSM3K15FV(TL3TET
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838825-SSM3K15FV(TL3TET
Ultra Librarian 3D Model Ultra Librarian SSM3K15FV(TL3TET CAD Model

Description

The SSM3K15FV(TL3TET is an N-Channel MOSFET from Toshiba Semiconductor and Storage, engineered for high-speed switching applications. This surface-mount device features low on-resistance and fast switching speed, making it suitable for power management, load switching, and DC-DC conversion, particularly in portable and space-constrained electronics. Its compact form factor contributes to efficient board designs.

Applications

  • DC-DC Converters: Converts DC voltage levels with high efficiency in power supplies.
  • Load Switching: Controls power delivery to various components within a circuit.
  • Power Management in Mobile Devices: Optimizes battery life in smartphones, tablets, and wearables.
  • LED Drivers: Regulates current to LEDs for consistent brightness and efficient operation.

Features

  • N-Channel MOSFET: Offers effective switching capabilities.
  • Low On-Resistance (Rds(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Reduces switching losses at high frequencies.
  • Surface Mount Package: Enables automated assembly and saves board space.

Benefits

  • High Efficiency: Low on-resistance leads to reduced power consumption and energy savings.
  • Miniaturized Design: Small footprint allows for compact product designs.
  • Enhanced Thermal Performance: Effective heat dissipation improves device reliability.
  • Simplified Circuit Design: N-channel configuration facilitates easy integration into circuits.

Additional Details

The SSM3K15FV(TL3TET is characterized by a drain-source voltage (Vds) rating suitable for low-voltage applications. The gate threshold voltage (Vgs(th)) determines the voltage at which the MOSFET turns on. Detailed specifications, including on-resistance characteristics, capacitance values, and thermal resistance, can be found in the datasheet. It is typically supplied in tape and reel packaging for automated assembly. Proper thermal management is crucial, especially in high-current applications, to prevent overheating and ensure device longevity. Always ensure that the gate-source voltage does not exceed the maximum ratings to prevent damage. Refer to the manufacturer's datasheet for detailed application guidelines and specifications.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess