The SSM3K104TU is a silicon N-channel MOSFET from Toshiba Semiconductor and Storage, designed for high-speed switching applications. Its compact surface-mount package makes it suitable for use in space-constrained applications.
Applications
- High-Speed Switching
- Load Switching
- DC-DC Converters
- Power Management Circuits in Portable Devices
- Signal Amplification
Features
- N-Channel MOSFET
- Low on-resistance (RDS(ON))
- Low gate charge
- Small surface-mount package (SOT-23F)
- High-speed switching capability
- Lead-free and RoHS compliant
Benefits
- Improved Efficiency: Low RDS(ON) minimizes power loss during switching, enhancing energy efficiency.
- Reduced Board Space: Small SOT-23F package enables compact designs, saving board space.
- High-Speed Switching: Fast switching speeds improve application performance.
- Simplified Design: Easy to use with minimal external components required.
- Environmentally Friendly: Lead-free and RoHS compliant.
Technical Specifications
The SSM3K104TU typically features a drain-source voltage (VDSS) of 20V, a gate-source voltage (VGSS) of ±8V, and a continuous drain current (ID) of around 3A. The on-resistance (RDS(ON)) is typically less than 0.07 ohms at VGS = 4.5V. It operates over a temperature range of -55°C to +150°C. Always consult the official datasheet for precise specifications.
This MOSFET is well-suited for applications where small size, high efficiency, and high-speed switching are critical. It is commonly used in portable devices and other battery-powered systems.