EN
  • EN
  • DE

SSM3K02T TE85L

Part No SSM3K02T TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192931-SSM3K02T TE85L
Popularity Low
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Power Management
Ultra Librarian 3D Model Ultra Librarian SSM3K02T TE85L CAD Model

Description

The SSM3K02T TE85L is an N-channel MOSFET from Toshiba Semiconductor and Storage, designed for high-speed switching applications. The TE85L designation refers to specific tape and reel packaging for automated assembly. Its small size makes it suitable for space-constrained applications such as portable devices.

Applications:

  • High-speed switching circuits
  • DC-DC converters
  • Load switches in portable devices
  • Power management circuits

Features:

  • Low drain-source on-resistance: R<sub>DS(ON) = 0.12 Ω (typ.) at V<sub>GS = 4.5 V
  • Drain current (I<sub>D): 1.5 A
  • Gate-source voltage rating: ±20 V
  • Enhancement mode
  • Small surface mount package: SOT-23

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power loss during switching, leading to higher efficiency.
  • Compact Footprint: SOT-23 package allows for high-density board layouts.
  • Simplified Drive Circuitry: Enhancement mode simplifies gate drive requirements.
  • Fast Switching Speeds: Enables efficient operation in high-frequency switching applications.
  • Extended Battery Life: Reduces power consumption in portable applications.

Additional Details:

The SSM3K02T TE85L has a drain-source voltage (V<sub>DS) rating of 30V and a gate-source voltage (V<sub>GS) rating of ±20V. The channel temperature ranges from -55°C to 150°C. The SOT-23 package offers good thermal performance and facilitates surface mount assembly. The TE85L likely specifies the component's orientation and quantity on the tape for automated pick-and-place machines, making it well-suited for high-volume manufacturing.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess