EN
  • EN
  • DE

SSM3J115TU

Part No SSM3J115TU
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Field-Effect Transistor Silicon P-Channel MOS Type High-Speed Switching Applications Power Management Switch Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192869-SSM3J115TU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J115TU CAD Model

Description

The SSM3J115TU is a P-channel MOSFET produced by Toshiba Semiconductor and Storage, optimized for load switching and power management within portable electronic devices. Known for its low on-resistance, swift switching capability, and compact design, it suits applications with space limitations demanding efficient power regulation.

Applications:

  • Load Switching: Controls power delivery to various components within portable devices, including smartphones and tablets.
  • DC-DC Conversion: Used in step-up and step-down converters to regulate voltage levels efficiently.
  • Power Management Circuits: Incorporated into battery management systems (BMS) and power distribution networks.
  • Portable Equipment: Ideal for integration into wearables, IoT devices, and other battery-operated applications.
  • Solid State Relays: Functions as a switch component within solid-state relay systems.

Features:

  • Low On-Resistance: Minimizes power loss and enhances overall efficiency.
  • Fast Switching Speed: Supports efficient operation in high-frequency applications.
  • Low Gate Charge: Reduces power requirements for driving the MOSFET.
  • Small Package: Available in an ultra-compact surface-mount package tailored for space-constrained applications.
  • Halogen-Free: Meets stringent environmental standards for lead-free manufacturing.

Benefits:

  • Improved Power Efficiency: Reduces power dissipation, thereby extending battery life in portable devices.
  • Reduced Board Space: Compact package design facilitates integration into tightly packed electronic assemblies.
  • Enhanced Thermal Performance: Efficient switching action minimizes heat generation.
  • Simplified Design: Easily integrated into pre-existing circuit designs.
  • Increased Reliability: Rugged design assures stable performance over a diverse range of operational parameters.

Additional Details:

The SSM3J115TU is characterized by a drain-source voltage (VDSS) rating tailored for low-voltage environments. The gate-source voltage (VGSS) rating ensures secure operation within the stipulated boundaries. It is typically packaged in a small surface-mount format, compatible with automated assembly procedures. This device is engineered to function reliably across a broad temperature spectrum, ensuring consistent performance in varied environmental conditions.

This MOSFET is often deployed in conjunction with other power management integrated circuits to create comprehensive power solutions, leveraging its efficiency and size advantages.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
STMicroelectronics
DISCRETE
Lowest to $27.8572
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess