EN
  • EN
  • DE

SRF881NJC31-TB12R

Part No SRF881NJC31-TB12R
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 340186-SRF881NJC31-TB12R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRF881NJC31-TB12R CAD Model

Description

The SRF881NJC31-TB12R is a Transient Voltage Suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. TVS diodes are crucial components used to protect electronic circuits from damaging voltage spikes and surges. They operate by quickly clamping the voltage to a safe level when a transient event occurs, diverting the excess current away from sensitive components.

Applications

  • Automotive Electronics: Protection of electronic control units (ECUs), sensors, and communication interfaces in vehicles.
  • Industrial Equipment: Safeguarding control systems, power supplies, and communication interfaces in industrial environments.
  • Telecommunications: Transient protection for communication lines, networking equipment, and base stations.
  • Consumer Electronics: Protection of power inputs and data lines in devices such as smartphones, tablets, and computers.
  • Medical Devices: Ensuring the reliability and safety of medical equipment by protecting against voltage transients.

Features

  • High Surge Current Capability: Designed to handle high surge currents without degradation, providing robust protection.
  • Fast Response Time: Reacts quickly to transient events, minimizing the impact on protected circuits.
  • Low Clamping Voltage: Limits the maximum voltage that protected components are exposed to, preventing damage.
  • Small Footprint: Available in compact surface-mount packages, saving valuable board space.
  • RoHS Compliant: Meets environmental standards, ensuring the product is free from hazardous substances.

Benefits

  • Improved System Reliability: Protects sensitive electronic components from damage due to voltage transients, enhancing the overall reliability of the system.
  • Reduced Downtime: Minimizes the risk of equipment failure caused by transient events, reducing downtime and maintenance costs.
  • Extended Product Lifespan: Prolongs the lifespan of electronic products by shielding them from the damaging effects of voltage surges and spikes.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting valuable electronic equipment from transient voltage events.
  • Compliance with Industry Standards: Helps meet safety standards and regulatory requirements related to transient voltage protection.

Additional Details

The SRF881NJC31-TB12R is typically characterized by its reverse standoff voltage, clamping voltage, peak pulse current, and capacitance. The TB12R likely denotes a specific surface mount package. It is crucial to consult the device's datasheet for precise specifications and application guidelines.

When selecting a TVS diode, factors to consider include the maximum operating voltage of the protected circuit, the anticipated surge current, the desired clamping voltage, and the response time of the TVS diode. Toshiba's SRF series offers a wide range of TVS diodes to meet diverse protection requirements.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Lowest to $0.3972
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess