The SMM3K102TU(T5L is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching applications and load switching. This MOSFET is characterized by its low on-resistance and high-speed switching capabilities, making it suitable for power management in various electronic devices.
Applications:
- DC-DC converters
- Load switches
- Power management circuits
- Motor control circuits
- LED drivers
Features:
- N-channel MOSFET
- Low on-resistance (RDS(on))
- High-speed switching
- Small surface mount package
- Low gate charge
- Available in a lead-free package
Benefits:
- Improved energy efficiency due to low on-resistance
- Reduced switching losses due to high-speed switching
- Compact design for space-constrained applications
- Simplified gate drive requirements due to low gate charge
- Compliance with environmental regulations
Additional Details:
The SMM3K102TU(T5L MOSFET typically has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of around 3A. Its on-resistance (RDS(on)) is typically less than 100 mΩ at a gate-source voltage (VGS) of 10V. The gate threshold voltage is typically around 1.5V. The device comes in a small surface mount package. For detailed specifications, including the exact RDS(on), gate charge, and thermal resistance, consult the Toshiba Semiconductor and Storage datasheet for the SMM3K102TU(T5L.