EN
  • EN
  • DE

SMM3K102TU(T5L,T)

Part No SMM3K102TU(T5L,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 329383-SMM3K102TU(T5L,T)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMM3K102TU(T5L,T) CAD Model

Description

The SMM3K102TU(T5L,T) is a small signal MOSFET manufactured by Toshiba Semiconductor and Storage. This device is designed for a variety of low-voltage switching applications, where minimizing on-resistance and maximizing efficiency are crucial.

Applications

  • Load Switching: Ideal for switching small to medium loads in portable devices.
  • DC-DC Conversion: Used in DC-DC converters to improve efficiency and reduce power loss.
  • Power Management Circuits: Suitable for power management in various electronic devices.
  • Small Signal Amplification: Can be used in small signal amplifier circuits.

Features

  • Low On-Resistance (RDS(on)): Offers low on-resistance to minimize power loss and heat generation.
  • Low Gate Charge (Qg): Features low gate charge for fast switching speeds and reduced drive power requirements.
  • Small Package Size: Available in a compact package, suitable for space-constrained applications.
  • Logic Level Gate Drive: Designed for direct logic-level interface, simplifying circuit design.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, resulting in improved overall system efficiency.
  • Extended Battery Life: Lower power consumption translates to longer battery life in portable devices.
  • Compact Design: Small package size allows for integration into densely populated circuit boards.
  • Simplified Design: Logic-level gate drive simplifies interfacing with microcontrollers and other logic devices.

Additional Details

The SMM3K102TU(T5L,T) typically features a drain-source voltage (VDS) rating suitable for low voltage applications. Its gate-source voltage (VGS) rating is designed to interface with common logic levels. It's important to consult the datasheet for the specific RDS(on) values at different gate voltages and drain currents, as well as thermal characteristics and maximum ratings to ensure safe and reliable operation. The device is commonly available in surface-mount packages. Specific specifications will vary based on the exact revision of the part, so referring to the official datasheet is essential for accurate design.

You May Also Be Interested in

Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess