EN
  • EN
  • DE

RN6003

Part No RN6003
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 297897-RN6003
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN6003 CAD Model

Description

The RN6003 is a silicon N channel MOS type field effect transistor designed for high speed switching applications.

Applications:

  • High-Speed Switching
  • DC-DC converters
  • Power management circuits
  • Load switching

Features:

  • Low drain-source on-resistance: This minimizes power loss and improves efficiency.
  • High-speed switching: Enables efficient operation in high-frequency circuits.
  • Avalanche proof
  • Enhancement mode: This simplifies the gate drive circuitry.

Benefits:

  • Improved Energy Efficiency: The low on-resistance minimizes power dissipation.
  • Faster Switching Speeds: Allows for higher operating frequencies in power converters.
  • Simplified Circuit Design: The enhancement mode operation simplifies the gate drive.
  • Enhanced Reliability: Avalanche-proof capabilities ensure robustness against voltage transients.

Specifications:

While detailed specifications such as Vds, Id, and Rds(on) vary slightly depending on the exact batch and application conditions, key parameters generally fall within these ranges:

  • Drain-Source Voltage (Vds): typically up to 60V
  • Continuous Drain Current (Id): typically up to 3A
  • Drain-Source On-Resistance (Rds(on)): typically in the range of 0.1 to 0.3 Ohms (at Vgs=10V)

The Toshiba RN6003 provides a good solution for high-speed switching applications, providing a good balance of low on-resistance, fast switching speed, and avalanche withstanding capability to ensure good performance.

You May Also Be Interested in

Nortel Networks
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3296 $58.2400
61+ $1.9115 $116.6015
94+ $1.8515 $174.0410
129+ $1.7914 $231.0906
167+ $1.7325 $289.3275
224+ $1.5535 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess