The RN2701 is a silicon PNP epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for general purpose switching applications. It is often used in circuits where a reliable PNP transistor is needed for switching and amplification.
Applications:
- Switching Circuits
- Amplifier Circuits
- Digital Logic Circuits
- Load Drivers
Features:
- PNP Polarity
- Low Saturation Voltage
- High Current Capability
- Epitaxial Planar Structure
Benefits:
- Efficient Switching: The low saturation voltage enables efficient switching, minimizing power loss in the circuit.
- High Current Handling: Can handle relatively high collector currents, making it suitable for driving loads.
- Enhanced Reliability: The epitaxial planar structure enhances device reliability and operational lifespan.
- Versatile Applications: Suitable for a wide array of general-purpose switching and amplification applications.
Technical Specifications:
Typical specifications for the RN2701 include:
- Collector-Emitter Voltage (VCEO): -50 V
- Collector Current (IC): -0.2 A
- Power Dissipation (PC): 0.3 W
For detailed specifications, refer to the official Toshiba datasheet for the RN2701.