The RN2113MFV is a silicon epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-speed switching applications, offering excellent performance in a compact package.
Applications
- High-speed switching circuits
- DC-DC converters
- Inverter circuits
- Power management systems
- Load switch
Features
- Low on-resistance: This minimizes power loss and enhances efficiency.
- High-speed switching: Allows for rapid switching operations, suitable for high-frequency applications.
- Small surface mounting type (SOT-723F): Enables high-density mounting and miniaturization of electronic devices.
- Enhancement mode: Operates in enhancement mode, providing stable and reliable performance.
- Pb-free plating: Environmentally friendly with lead-free plating.
- ESD protection diode included between gate and source.
Benefits
- Improved efficiency: Low on-resistance reduces power dissipation, leading to improved overall efficiency of the application.
- Space-saving design: Compact SOT-723F package allows for smaller and more compact designs.
- Reliable performance: Enhancement mode operation ensures stable and dependable performance.
- Environmentally friendly: Pb-free plating makes it suitable for environmentally conscious applications.
- Simplified Circuit Design: The inclusion of an ESD protection diode simplifies circuit design and enhances robustness.
Additional Details
The RN2113MFV transistor typically features a drain-source voltage (VDSS) rating that ensures it can handle a specific voltage range, and its gate-source voltage (VGSS) is also specified to prevent damage from overvoltage. The continuous drain current (ID) is a critical parameter indicating the amount of current the transistor can handle continuously without overheating. The power dissipation rating specifies the maximum power the device can dissipate under certain conditions. The on-resistance (RDS(on)) is a key parameter for evaluating the efficiency of the transistor as a switch; lower on-resistance results in less power loss. It adheres to RoHS compliance, restricting the use of hazardous substances.
The SOT-723F package facilitates easy mounting on PCBs using automated assembly equipment, thus reducing manufacturing costs. This transistor is well-suited for modern electronic devices which require both efficiency and compactness.