EN
  • EN
  • DE

RN1302,LF(T

Part No RN1302,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (O - R)
Description Silicon NPN Epitaxial Type (PCT Process) (Bias Resistor built-in Transistor)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981202-RN1302,LF(T
Categories OEM Parts(O-R)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN1302,LF(T CAD Model

Description

The RN1302,LF(T is a small signal N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for low voltage, low current switching applications. Its low on-resistance and fast switching speed make it suitable for use in portable devices, power management circuits, and load switching.

Applications

  • Load switching: Enables efficient switching of power to various loads.
  • DC-DC converters: Used in power conversion circuits for improved efficiency.
  • Battery management systems: Protects batteries from overcharge and over-discharge.
  • Portable devices: Ideal for use in smartphones, tablets, and other battery-powered devices.
  • LED drivers: Used to control the current to LEDs.

Features

  • N-channel MOSFET: Enhances switching speed and efficiency.
  • Low on-resistance: Reduces power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Small package size: Available in a compact SOT-23 package for space-constrained applications.
  • Low gate threshold voltage: Allows for operation at low voltage levels.
  • Operating Temperature: Wide operating temperature range.
  • Drain-Source Voltage: VDS = 30V

Benefits

  • Improved efficiency: Low on-resistance minimizes power loss.
  • Reduced heat generation: Efficient operation reduces heat dissipation.
  • Space-saving design: Compact SOT-23 package enables integration into small devices.
  • Longer battery life: Low power consumption extends battery life in portable devices.
  • Enhanced protection: Provides protection against overvoltage and overcurrent.

Additional Details

The RN1302,LF(T has a drain-source voltage (VDS) rating of 30V and a drain current (ID) rating of 0.5A. It features a gate threshold voltage (VGS(th)) of 1.5V. The on-resistance (RDS(on)) is typically 1.5Ω at a gate-source voltage of 4.5V. The diode is available in a SOT-23 package.

This mosfet is Halogen free, and RoHS compliant. The RN1302,LF(T offers a good balance of performance and size making it suitable for a wide array of applications.

You May Also Be Interested in

TURCK
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0474 $57.8280
2,945+ $0.0393 $115.7385
4,550+ $0.0381 $173.3550
6,250+ $0.0370 $231.2500
8,065+ $0.0358 $288.7270
10,715+ $0.0323 $346.0945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess