EN
  • EN
  • DE

DF3A6.8FU

Part No DF3A6.8FU
Manufacturer Toshiba Semiconductor and Storage
Catalog END - OF - LIFE
Description DIODES (DIODES FOR PROTECTING AGAINST ESD)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1167162-DF3A6.8FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DF3A6.8FU CAD Model

Description

The DF3A6.8FU is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It's designed to protect sensitive electronic components from voltage surges induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This particular diode offers bidirectional protection, meaning it can suppress voltage spikes in either polarity.

Applications

  • Consumer electronics: Protection of I/O ports in smartphones, tablets, and laptops.
  • Industrial equipment: Safeguarding communication interfaces in PLCs and other control systems.
  • Automotive electronics: Protecting sensitive components in automotive control units (ECUs) from transient voltages.
  • Data and signal lines: Protection of USB ports, HDMI interfaces, and other data transmission lines.
  • Power supplies: Suppression of voltage spikes in power supply circuits.

Features

  • Bidirectional TVS diode: Provides protection against both positive and negative voltage transients.
  • Low clamping voltage: Limits the voltage across the protected device to a safe level during a surge event.
  • Fast response time: Quickly clamps voltage surges to prevent damage to sensitive components.
  • Compact surface-mount package: Allows for easy integration into space-constrained applications.
  • Low leakage current: Minimizes power consumption in normal operating conditions.

Benefits

  • Enhanced reliability: Protects electronic circuits from damage due to voltage surges, extending the lifespan of the product.
  • Reduced downtime: Prevents failures caused by transient voltages, minimizing downtime and repair costs.
  • Improved system performance: Ensures stable and reliable operation of electronic systems in harsh environments.
  • Compliance with industry standards: Meets relevant ESD and surge protection standards.
  • Cost-effective solution: Provides a simple and affordable way to protect electronic circuits from voltage surges.

Additional Details

The DF3A6.8FU has a standoff voltage of 6.8V and a clamping voltage of typically around 11V at a specific test current. Its peak pulse power dissipation is rated to handle transient events. The package type is typically a small surface-mount package like SOD-323. Consult the datasheet for specific electrical characteristics, surge current ratings, and package dimensions.

As this is an End-Of-Life (EOL) product, it may be difficult to source and alternative parts should be considered for new designs.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess