The DF3A5.6LFU is a Transient Voltage Suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic circuits from transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The device is characterized by its low clamping voltage, fast response time, and compact surface-mount package, making it well-suited for a variety of applications where space is limited and robust protection is required.
Applications
- Protection of high-speed data lines in communication equipment
- ESD protection for portable consumer electronics (smartphones, tablets)
- Surge protection for automotive electronics and control systems
- Protection of I/O interfaces in industrial automation equipment
- Protection for consumer electronics such as TVs, monitors, and set-top boxes
Features
- Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event, preventing damage to sensitive components.
- Fast Response Time: Quickly responds to transient voltages, ensuring minimal impact on the protected circuit.
- Small Surface-Mount Package: Allows for high-density board layouts, saving space and reducing overall product size.
- High Surge Capability: Withstands high surge currents without degradation, providing reliable protection against transient events.
- Lead-Free Finish: Compliant with RoHS standards, making it environmentally friendly.
Benefits
- Enhanced System Reliability: Protects sensitive components from damage, increasing the overall reliability and lifespan of the electronic system.
- Reduced Downtime: Minimizes the risk of equipment failure caused by transient voltage events, reducing downtime and maintenance costs.
- Lower Repair Costs: Prevents component damage, reducing the need for costly repairs and replacements.
- Compact Design: Enables smaller and lighter product designs, making it ideal for portable and space-constrained applications.
- Compliance with Industry Standards: Meets industry standards for ESD and surge protection, ensuring product quality and safety.
Additional Details
The DF3A5.6LFU is typically available in a SOD-323 or similar small surface-mount package. It features a specified peak pulse power dissipation, indicating its capability to handle transient surge currents. Its operating temperature range is typically from -55°C to +150°C, ensuring reliable performance in a variety of environments. For detailed electrical characteristics, performance specifications, and package dimensions, refer to the official datasheet provided by Toshiba Semiconductor and Storage.