EN
  • EN
  • DE

DF2S6.8FS

Part No DF2S6.8FS
Manufacturer Toshiba Semiconductor and Storage
Catalog TVS - Diodes
Description Product for Use Only as Protection against Electrostatic Discharge (ESD).
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1167143-DF2S6.8FS
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DF2S6.8FS CAD Model

Description

The DF2S6.8FS is a transient voltage suppressor (TVS) diode produced by Toshiba Semiconductor and Storage. It is specifically designed to protect electronic circuits from voltage surges caused by electrostatic discharge (ESD), inductive switching, and other transient events. Its primary function is to quickly clamp the voltage to a safe level, preventing damage to sensitive components.

Applications

  • ESD Protection for Data Lines: Protects data lines in computers, peripherals, and communication equipment.
  • Overvoltage Protection in Consumer Electronics: Commonly used in televisions, set-top boxes, and audio equipment.
  • Protection of I/O Interfaces: Safeguards input/output ports in industrial control systems and automation equipment.
  • Automotive Electronics: Protects sensitive electronic components in automotive control units and entertainment systems.
  • Wireless Communication Devices: Provides surge protection in smartphones, tablets, and other wireless devices.

Features

  • Low Clamping Voltage: Limits the voltage across the protected device during a surge event.
  • Fast Response Time: Quickly responds to transient voltage spikes, minimizing the risk of damage.
  • Small Surface Mount Package: Allows for compact designs and easy integration into electronic circuits.
  • High Surge Current Capability: Can withstand high-energy surges without degradation.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved System Reliability: Protects sensitive components from damage, increasing the overall reliability and lifespan of electronic devices.
  • Reduced Warranty Costs: Minimizes the risk of product failure due to ESD and other transient events, leading to lower warranty expenses.
  • Enhanced Product Performance: Stable voltage levels contribute to consistent and optimal performance of protected circuits.
  • Simplified Circuit Design: Easy to implement and requires minimal external components.
  • Cost-Effective Protection: Provides a cost-efficient solution for safeguarding electronic circuits against voltage transients.

Additional Details

The DF2S6.8FS is characterized by its breakdown voltage and surge current handling capability. Consult the official datasheet from Toshiba Semiconductor and Storage for precise technical specifications, including clamping voltage characteristics, reverse standoff voltage, and package dimensions. This document provides essential information for proper implementation and ensures optimal protection in your application.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3,525+ $0.0142 $50.0550
8,550+ $0.0117 $100.0350
13,275+ $0.0113 $150.0075
18,185+ $0.0110 $200.0350
23,585+ $0.0106 $250.0010
31,580+ $0.0095 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 3525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess