EN
  • EN
  • DE

DF2B7M2SL,L3F(B

Part No DF2B7M2SL,L3F(B
Manufacturer Toshiba Semiconductor and Storage
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1713+
Reference case SL2
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 723192-DF2B7M2SL,L3F(B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DF2B7M2SL,L3F(B CAD Model

Description

The DF2B7M2SL,L3F(B is a Transient Voltage Suppressor (TVS) diode from Toshiba Semiconductor and Storage, engineered to safeguard electronic circuits from harmful voltage spikes caused by electrostatic discharge (ESD), inductive load switching, and other transient events. This diode is particularly suitable for protecting sensitive components in portable devices and high-density circuit boards.

Applications:

  • ESD protection for USB interfaces in smartphones, tablets, and laptops
  • Overvoltage protection for HDMI ports in consumer electronics
  • Surge protection for data lines in networking equipment
  • Protection of sensor inputs in industrial automation systems
  • General-purpose transient voltage suppression in various electronic devices

Features:

  • Low clamping voltage for effective protection
  • Fast response time to quickly suppress transient events
  • Compact surface mount package for space-saving designs
  • High surge current capability for robust protection
  • Low leakage current to minimize power consumption

Benefits:

  • Enhanced reliability of electronic devices by preventing damage from voltage surges
  • Reduced warranty claims and repair costs due to improved protection
  • Increased product lifespan by minimizing the risk of component failure
  • Improved system performance by maintaining signal integrity during transient events
  • Compliance with industry standards for ESD and surge immunity

Detailed Specifications:

Specific details for the DF2B7M2SL,L3F(B) include:

  • Reverse Stand-off Voltage: Typically around 7.0V, representing the maximum voltage the diode can withstand without conducting.
  • Clamping Voltage: This is the voltage to which the diode limits during a surge. It is crucial for protecting downstream components.
  • Peak Pulse Current: The maximum surge current the device can handle, often specified according to IEC 61000-4-2 (ESD) or IEC 61000-4-5 (Surge) standards.
  • Junction Capacitance: The capacitance of the diode's junction, which is a critical parameter for high-speed data lines. The DF2B7M2SL,L3F(B) is designed to have a low capacitance to minimize signal distortion.
  • Package: Offered in a small surface-mount package, such as a SOD-962, to fit in densely populated circuit boards.

Consulting the datasheet is always recommended for precise electrical characteristics, test conditions, and package dimensions. This TVS diode is a reliable solution for protecting sensitive electronics from ESD and surge events.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2797 $63.9850
115+ $1.0499 $120.7385
175+ $1.0176 $178.0800
235+ $0.9852 $231.5220
305+ $0.9517 $290.2685
410+ $0.8535 $349.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess