The DF2B6.8FS(TPL4 is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), inductive load switching, and other transient voltage events.
Applications
- ESD protection for data lines and power lines
- Surge protection in consumer electronics
- Protection of sensitive components in industrial equipment
- Automotive electronics protection
- Protection of I/O interfaces
Features
- Low clamping voltage: This ensures effective protection by limiting the voltage across the protected component during a transient event.
- Fast response time: The diode reacts quickly to transient voltages, preventing damage.
- Small package size: The small package allows for easy integration into compact electronic devices.
- High surge capability: The diode can withstand high surge currents without degradation.
- RoHS compliant: This ensures environmental compliance.
Benefits
- Improved system reliability: Protecting components from voltage transients increases the overall reliability and lifespan of electronic devices.
- Reduced warranty costs: By preventing damage from ESD and other transient events, the risk of product failure and warranty claims is minimized.
- Enhanced product performance: Stable voltage levels ensure consistent and optimal performance of protected components.
- Simplified design: The diode is easy to implement and requires minimal external components.
- Cost-effective protection: TVS diodes provide a cost-effective solution for protecting against voltage transients.
Additional Details
The DF2B6.8FS(TPL4 has a reverse standoff voltage of approximately 6.8V. It is designed for surface mount assembly. Refer to the manufacturer's datasheet for detailed specifications, including surge current ratings, clamping voltage characteristics, and package dimensions.