EN
  • EN
  • DE

CMH07(TE12L

Part No CMH07(TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOD106
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 737686-CMH07(TE12L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMH07(TE12L CAD Model

Description

The CMH07(TE12L is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage, designed for high-speed switching and rectification applications. It offers a low forward voltage drop and is housed in a surface-mount package.

Applications:

  • High-Frequency Rectification: Used in high-frequency power supplies and converters for efficient rectification.
  • Switching Mode Power Supplies (SMPS): Employed as a rectifier in SMPS to improve efficiency.
  • DC-DC Converters: Utilized in DC-DC converters to reduce power loss due to its low forward voltage drop.
  • Reverse Polarity Protection: Can be used to protect circuits from damage due to reverse polarity connections.
  • Clamping Circuits: Used in clamping circuits to limit voltage spikes and protect sensitive components from overvoltage.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency in various applications.
  • High-Speed Switching: Enables fast switching transitions, suitable for high-frequency applications.
  • Surface Mount Device (SMD): Facilitates automated assembly and compact circuit designs.
  • Small Package Size: Allows for high-density mounting on printed circuit boards.
  • High Surge Current Capability: Provides protection against transient voltage spikes.

Benefits:

  • Increased Efficiency: Low forward voltage drop minimizes power loss and increases overall efficiency.
  • Faster Response Times: Enables quicker response times in high-speed switching applications.
  • Compact Circuit Design: Surface-mount package allows for smaller and more compact designs.
  • Enhanced Reliability: High surge current capability improves robustness against transient voltage spikes.
  • Simplified Manufacturing: Surface-mount design simplifies the manufacturing and assembly process.

Technical Specifications:

While specific electrical characteristics such as forward voltage, reverse current, and maximum ratings vary based on the exact datasheet, the CMH07(TE12L typically offers a very low forward voltage (e.g., less than 0.5V) and fast reverse recovery time. Refer to the official Toshiba datasheet for precise specifications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,670 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess