EN
  • EN
  • DE

CMH05A(TE12L

Part No CMH05A(TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1223+
Reference case S-FLAT
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 723002-CMH05A(TE12L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMH05A(TE12L CAD Model

Description

The CMH05A(TE12L) is a rectifier diode manufactured by Toshiba Semiconductor and Storage, intended for general-purpose rectification. It converts alternating current (AC) to direct current (DC) with reasonable efficiency and reliability. This diode is often used in power supplies, adapters, and other applications requiring AC-DC conversion.

Applications:

  • Power Supplies: Utilized for AC-to-DC conversion within power supply circuits.
  • AC Adapters: Converts AC line voltage to DC for powering electronic devices.
  • Battery Chargers: Rectifies AC voltage to charge batteries.
  • LED Lighting: Rectifies AC power to drive LEDs.
  • General Rectification: Suitable for a wide variety of applications requiring AC-DC conversion.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation, enhancing efficiency.
  • High Surge Current Capability: Can withstand brief high-current surges without sustaining damage.
  • Good Reliability: Provides stable and consistent performance over time.
  • Compact Package: Designed with a small form factor for space-constrained applications.
  • RoHS Compliance: Adheres to environmental regulations restricting hazardous substances.

Benefits:

  • Improved Efficiency: Low forward voltage drop leads to lower power consumption.
  • Enhanced Protection: High surge current capability provides protection against transient events.
  • Compact Footprint: Enables smaller and more compact designs.
  • Reliable Operation: Ensures consistent performance in demanding conditions.
  • Cost-Effective: Provides a reliable rectification solution at an affordable price point.

Additional Details:

The CMH05A(TE12L) is typically packaged for surface mounting, such as in a SOD-123 package or similar. Key specifications to consider are forward voltage (Vf), reverse voltage (Vr), and forward current (If). The "TE12L" suffix usually indicates the specific packaging configuration and taping for automated assembly processes. Detailed datasheets offer precise electrical characteristics, application guidelines, and package dimensions to aid in design and implementation. It is suitable for standard recovery applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7794 $69.5588
5+ $28.5377 $142.6885
7+ $27.6461 $193.5227
9+ $26.7533 $240.7797
12+ $25.8616 $310.3392
15+ $23.1866 $347.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess