The 74VHCT125AFT(BE) is a high-speed silicon gate CMOS device from Toshiba Semiconductor and Storage. This quad buffer/line driver is fabricated with sub-micron silicon gate CMOS technology to achieve high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining CMOS low power dissipation. The 74VHCT125AFT(BE) is suitable for use as a buffer, line driver, or transceiver in a wide range of digital logic applications.
Applications:
- High-speed logic circuits
- Buffer applications
- Line driving applications
- Transceiver applications
- Memory interfacing
- Data transmission systems
Features:
- High Speed: tpd = 4.3 ns (typ.) at VCC = 5 V
- Low Power Dissipation: ICC = 4 μA (max.) at Ta = 25 °C
- TTL Input Compatibility: VIH = 2.0 V (min.), VIL = 0.8 V (max.)
- Symmetrical Output Impedance: |IOH| = IOL = 8 mA (min.)
- Balanced Propagation Delays: tPLH ≈ tPHL
- Operating Voltage Range: VCC = 4.5 V to 5.5 V
- Package: TSSOP14
Benefits:
- Improved System Performance: High-speed operation allows for faster data processing and transmission.
- Reduced Power Consumption: Low power dissipation contributes to energy efficiency and longer battery life in portable devices.
- Easy Integration: TTL input compatibility simplifies interfacing with TTL logic circuits.
- Reliable Operation: Symmetrical output impedance and balanced propagation delays ensure stable and predictable performance.
- Wide Operating Voltage Range: Accommodates variations in power supply voltage.
- Space-Saving Package: TSSOP14 package minimizes board space requirements.
Additional Details:
The 74VHCT125AFT(BE) features four independent buffer/line driver circuits, each with a three-state output. The output enable (OE) input controls the output state. When OE is low, the output is enabled, and when OE is high, the output is in a high-impedance state. The device is ideal for applications where multiple devices share a common bus.
The operating temperature range is -40°C to +85°C.