The SST25VF512-20-4C-SA is a 512Kb Serial Quad I/O (SQI) Flash memory device manufactured by Silicon Storage Technology (SST). This memory chip is designed for applications requiring low power consumption, high performance, and small form factor. It utilizes a 4-bit I/O interface to achieve faster data transfer rates compared to traditional serial flash memories.
Applications
- Firmware storage in embedded systems
- Data logging in portable devices
- Configuration data storage in FPGAs and microcontrollers
- Boot code storage in networking equipment
- Audio and voice storage
Features
- 512 Kbit (64 Kbyte) memory capacity
- Serial Quad I/O (SQI) interface for high-speed data transfer
- Standard SPI interface compatibility
- Low power consumption
- Fast read/write/erase times
- Small form factor package
- Wide operating voltage range
- Data retention: 100 years
Benefits
- Enables faster system boot-up and application performance.
- Reduces power consumption in battery-powered devices.
- Simplifies system design with a standard SPI interface.
- Saves board space with a small form factor package.
- Ensures long-term data storage reliability.
- Provides flexibility with a wide operating voltage range.
Technical Specifications
The SST25VF512-20-4C-SA operates at a maximum clock frequency of 20 MHz. It supports standard SPI commands as well as SQI-specific commands for faster data throughput. The operating voltage range is typically between 2.7V and 3.6V. The device features a page size of 256 bytes for efficient write operations. Erase operations can be performed on a sector, block, or chip basis. The typical standby current is very low to minimize power consumption when the device is not actively being accessed. The package type is typically SOIC-8 or similar. Detailed specifications including timing characteristics and power consumption figures can be found in the SST datasheet.
This SQI flash memory device offers a balance of high performance, low power consumption, and small size, making it a suitable choice for a wide range of embedded applications. Its fast data transfer rates and reliable data retention ensure optimal system performance and long-term storage integrity.