Description
The 74ACT374FS is an octal D-type flip-flop with 3-state outputs, designed for high-speed and low-power applications. This component is a part of the Advanced CMOS Technology family, providing reliable and efficient performance for various digital logic operations.
Features and Benefits
- CMOS Technology: High-speed, low power consumption.
- 3-State Outputs: Facilitates direct bus interface.
- Latch-up Performance: Exceeds 500 mA per JESD 17 standard.
- Operating Voltage Range: 4.5V to 5.5V.
- Temperature Range: -40°C to +85°C.
Applications
- Data Processing Systems
- Microprocessor Interfaces
- Memory Addressing
- Data Acquisition Systems
Additional Details
This model is suitable for the development of digital circuits requiring high data throughput and precision control. The 74ACT374FS is optimal for applications that require stable, reliable data handling across multiple bit lines.