EN
  • EN
  • DE

2SK4013(LBS2PAV

Part No 2SK4013(LBS2PAV
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815515-2SK4013(LBS2PAV
Ultra Librarian 3D Model Ultra Librarian 2SK4013(LBS2PAV CAD Model

Description

The 2SK4013(LBS2PAV is an N-channel silicon MOSFET from Toshiba Semiconductor and Storage. It is designed for high-speed switching applications and offers low on-resistance, contributing to efficient power management. This MOSFET is commonly used in various electronic circuits to amplify or switch electronic signals and electrical power.

Applications

  • DC-DC converters
  • Power management circuits
  • Switching regulators
  • Motor control circuits
  • General-purpose switching applications

Features

  • N-channel MOSFET
  • Low on-resistance (RDS(on)) for efficient power switching
  • High-speed switching capability
  • Avalanche energy guaranteed
  • Enhancement mode

Benefits

  • Improved power efficiency in switching applications due to low RDS(on)
  • Reduced power dissipation, leading to cooler operation and longer lifespan
  • Suitable for high-frequency switching circuits
  • Enhanced reliability and robustness under transient voltage conditions
  • Simplified circuit design with easy gate drive requirements

Additional Details

The 2SK4013(LBS2PAV has a drain-source voltage (VDSS) rating that allows it to be used in a range of applications. Its gate threshold voltage (VGS(th)) and gate-source voltage rating ensure compatibility with standard logic-level gate drives. It comes in a surface mount package, which allows for compact PCB design and automated assembly. The device's fast switching speed is a crucial factor in reducing switching losses and improving overall system performance. The absolute maximum ratings for voltage, current, and power dissipation should be observed to ensure reliable operation and prevent damage to the component.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4717 $59.3208
57+ $2.0282 $115.6074
89+ $1.9647 $174.8583
122+ $1.9023 $232.0806
158+ $1.8388 $290.5304
211+ $1.6482 $347.7702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess